EN
  • EN
  • DE

G5NB-1A4-EL-HA DC12

Part No G5NB-1A4-EL-HA DC12
Manufacturer Omron
Catalog Relays
Description General Purpose Relays 1FormA (SPST-NO) DC 12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Product Power Relays
Type Miniature
Coil Voltage 12 VDC
Relay Contact Form 1 Form A (SPST-NO)
Contact Current Rating 5 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 250 VAC, 30 VDC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 720 Ohms
Coil Current 16.7 mA
Contact Material Silver Alloy (Ag)
Series G5NB-EL
Length 20.5 mm
Width 7.2 mm
Height 15.3 mm
Contact Form SPST (1 Form A)
Maximum Switching Current 5 A, 7 A
Power Consumption 200 mW
Brand Omron Electronics
Product Type General Purpose Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G5NB-1A4-EL-HA DC12 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 3A 12V
Lowest to $1.3184
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
Omron
RELAY GEN PURPOSE DPST 5A 24V
Lowest to $2.6901
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $6.0000
Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
American Zettler, Inc.
RELAY GEN PURPOSE SPST 15A 12V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5250 $52.5000
235+ $0.4308 $101.2380
360+ $0.4173 $150.2280
500+ $0.4039 $201.9500
645+ $0.3904 $251.8080
860+ $0.3500 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess