The SAF-C515C-LMAA is a high-performance single-chip 8-bit microcontroller from Infineon Technologies, designed for a wide range of automotive and industrial applications. It's part of the C500 family, known for its robust design and reliability. The device offers a powerful combination of processing capabilities and integrated peripherals, making it suitable for demanding embedded control tasks.
Applications
- Automotive body control systems
- Industrial control systems
- Motor control applications
- Home appliances
- Power supply control
Features
- 80C51 instruction set compatible
- 16 MHz clock frequency
- 8 Kbytes of on-chip ROM
- 256 bytes of on-chip RAM
- Two 16-bit timer/counters
- Full-duplex UART
- Six interrupt sources with two priority levels
- Programmable watchdog timer
- Up to 32 I/O lines
Benefits
- High integration reduces system cost and size
- Robust design ensures reliable operation in harsh environments
- Wide operating voltage range increases application flexibility
- Easy to use instruction set simplifies software development
- Comprehensive set of peripherals reduces external component count
Additional Details
The SAF-C515C-LMAA is typically supplied in a small outline package (SOIC) or a quad flat package (QFP), offering options for different board layouts. It features a flexible power management system that allows for power-saving modes to reduce energy consumption. The device supports various debugging and programming interfaces, facilitating software development and testing. It's designed to meet the stringent requirements of automotive applications, ensuring reliable performance over a wide temperature range and in demanding electrical environments.