EN
  • EN
  • DE
  • IT

G5Q-1A4-5VDC

Part No G5Q-1A4-5VDC
Manufacturer Omron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 745824-G5Q-1A4-5VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G5Q-1A4-5VDC CAD Model

Description

The G5Q-1A4-5VDC is a miniature PCB power relay manufactured by Omron. This relay is designed for a variety of applications requiring reliable switching of power circuits. It features a compact design, high switching capacity, and excellent insulation characteristics.

Applications:

  • Home Appliances: Controls power to various components in appliances.
  • Industrial Control Systems: Switches power in industrial automation equipment.
  • Power Supplies: Used for output switching and protection.
  • HVAC Systems: Controls motors and other components in heating and cooling systems.
  • Security Systems: Activates alarms and other security devices.

Features:

  • Miniature Size: Saves valuable board space.
  • High Switching Capacity: Handles significant power loads.
  • High Insulation Resistance: Provides excellent electrical isolation.
  • Long Life Expectancy: Ensures reliable performance over time.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Switching: Provides consistent and dependable performance.
  • Compact Design: Suitable for space-constrained applications.
  • Versatile Application: Suitable for a wide range of power switching needs.
  • Easy Integration: Simplifies design and manufacturing processes.
  • Cost-Effective Solution: Offers high performance at a competitive price.

Additional Details:

The G5Q-1A4-5VDC relay operates with a 5VDC coil voltage and typically features a single pole, single throw (SPST) contact configuration. It is designed for PCB mounting and is available in various terminal styles. The relay's contact material is typically a silver alloy, providing excellent conductivity and resistance to corrosion. The datasheet provides detailed information on its electrical characteristics, mechanical dimensions, and application guidelines. It’s often used in applications where a small control signal needs to switch a larger power load. The operating temperature range is an important consideration for harsh environments. Surge protection may be required in some applications to protect the relay from voltage spikes.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9634 $57.8040
145+ $0.7906 $114.6370
220+ $0.7659 $168.4980
305+ $0.7411 $226.0355
395+ $0.7165 $283.0175
525+ $0.6423 $337.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess