EN
  • EN
  • DE
  • IT

TPS62110MRSAREP

Part No TPS62110MRSAREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 16V
Output Current 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 034341-TPS62110MRSAREP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TPS62110MRSAREP CAD Model

Description

Product Overview: TPS62110MRSAREP - Texas Instruments

The TPS62110MRSAREP is a state-of-the-art step-down converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive line of power management integrated circuits (ICs) and is specifically tailored to meet the needs of various applications requiring efficient voltage conversion and power regulation.

With its advanced features and robust performance, the TPS62110MRSAREP is an ideal choice for powering complex systems in sectors such as industrial, communications, and portable devices. The converter operates over a wide input voltage range from 3.1 V to 17 V, making it versatile for different power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated power supplies.

The TPS62110MRSAREP employs a synchronous step-down converter topology, which enhances power efficiency by minimizing the need for external diodes and reducing power losses. This efficiency is crucial for battery-operated devices, as it extends battery life and reduces heat generation.

Key features of the TPS62110MRSAREP include:

  • Adjustable output voltage range from 1.8 V to 6 V, allowing for customization to specific application requirements.
  • High efficiency with up to 95% power conversion, ensuring minimal energy waste and optimal performance.
  • 2.5 A continuous output current capability, providing sufficient power for a wide range of electronic components.
  • Low dropout operation, which is beneficial for applications with minimal input-to-output voltage differential.
  • Fixed switching frequency of 1.1 MHz, enabling the use of small surface-mount inductors and capacitors, which reduces board space and system costs.
  • Over-temperature and over-current protection, enhancing the reliability and longevity of both the IC and the system it powers.
  • Thermal shutdown feature, which safeguards the device against excessive temperature conditions.

Designed to be user-friendly, the TPS62110MRSAREP comes in a compact QFN package, which is highly beneficial for space-constrained applications. Its enhanced thermal performance and small form factor make it a popular choice for modern, high-density circuit designs.

In summary, the TPS62110MRSAREP from Texas Instruments represents a powerful, efficient, and reliable solution for a diverse range of power management applications. Its combination of flexibility, high efficiency, and advanced protection features make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Diodes Incorporated
IC REG BUCK ADJ 4A TSOT26
Lowest to $0.6520
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3789 $61.8945
12+ $10.1571 $121.8852
18+ $9.8396 $177.1128
24+ $9.5222 $228.5328
31+ $9.2048 $285.3488
41+ $8.2526 $338.3566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,996 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess