EN
  • EN
  • DE

G5V-1-DC9

Part No G5V-1-DC9
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 1A 9VDC / General Purpose Relay SPDT (1 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Signal Relays, Up to 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G5V-1
Package Tube
Mounting Type Through Hole
Coil Voltage 9VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Coil Current 16.7 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 7.2 VDC
Must Release Voltage 0.9 VDC
Operate Time 5 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag) , Gold (Au)
Relay Type General Purpose
Coil Resistance 540 Ohms
Base Product Number G5V
Standard Package 25
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1337967-G5V-1-DC9
Ultra Librarian 3D Model Ultra Librarian G5V-1-DC9 CAD Model

Description

The G5V-1 series is a general-purpose non-latching relay with a SPDT (1 Form C) contact form from Omron.

  • Switching Voltage: 125VAC and 60VDC
  • Contact Rating (Current): 1A
  • Coil Voltage: 9VDC
  • Coil Resistance: 540 Ohms
  • Coil Current: 16.7 mA
  • Operate Time: 5 ms
  • Release Time: 5 ms
  • Enclosure: Sealed Fully
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 70°C

You May Also Be Interested in

Panasonic
RELAY TELECOM DPDT 10MA 3V
Need more? Email Us
Kemet
RELAY GEN PURPOSE DPDT 2A 12VDC
Lowest to $4.7011
Panasonic
RELAY GEN PURPOSE DPDT 2A 48V
Lowest to $6.8424
Kemet
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 3V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 24V
Lowest to $7.9896
Panasonic
Best seller with broad lineup and AC 2000 V breakdown voltage. | RELAY TELECOM DPDT 2A 48VDC
Lowest to $5.5440
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Panasonic
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $5.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1159 $50.2155
110+ $0.9156 $100.7160
170+ $0.8870 $150.7900
235+ $0.8584 $201.7240
305+ $0.8298 $253.0890
405+ $0.7439 $301.2795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess