EN
  • EN
  • DE

G6B-2014P-US DC5

Part No G6B-2014P-US DC5
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GENERAL PURPOSE DPST 5A 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 17 Weeks
Features General Purpose Relay DPST-NC (2 Form B) 5VDC Coil Through Hole
Manufacturer Omron
Series G6B
Package Bulk
Operating Temperature Range -25°C ~ 70°C
Mounting Through Hole
Family Name G6B
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number G6B2014PUS5DC, -G6B-2014P-US DC5, G6B2014PUSDC5, Z3640, G6B 1404A, G6B-2014P-USDC5-ND, -G6B-2014P, G6B-2014P-USDC5
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919474-G6B-2014P-US DC5
Ultra Librarian 3D Model Ultra Librarian G6B-2014P-US DC5 CAD Model

Description

The Omron G6B-2014P-US DC5 is a general-purpose relay that is designed with DPST-NC (2 Form B) and 5VDC coil through hole.

  • Contact Form: DPST-NC (2 Form B)
  • Coil Voltage: 5VDC
  • Mounting: Through Hole
  • Series: G6B
  • Operating Temperature: -25°C to 70°C
  • Package: Bulk
  • Supply and Demand: Balanced
  • Quantity per Package: 100
  • Estimated Production Lead Time: 17 Weeks
  • HTSUS: 8536.41.0020
  • Other Part Numbers: G6B2014PUS5DC, -G6B-2014P-US DC5, G6B2014PUSDC5, Z3640, G6B 1404A, G6B-2014P-USDC5-ND, -G6B-2014P, and G6B-2014P-USDC5

You May Also Be Interested in

Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess