EN
  • EN
  • DE

SN74CBTLV3384DW

Part No SN74CBTLV3384DW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24SOIC / Bus Switch 5 x 1:1 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Package Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74CBTLV3384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-1546,296-1546-5,TEXTISSN74CBTLV3384DW,SN74CBTLV3384DWE4-ND,-296-1546-5-ND,SN74CBTLV3384DWG4-ND,-SN74CBTLV3384DW-NDR,-296-1546-5,SN74CBTLV3384DWG4,SN74CBTLV3384DWE4,2156-SN74CBTLV3384DW
Standard Package 25
Win Source Part Number 1094932-SN74CBTLV3384DW
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3384DW CAD Model

Description

Overview of SN74CBTLV3384DW

The SN74CBTLV3384DW from Texas Instruments is a high-performance, 10-bit FET bus switch that offers low-power consumption and a reduced signal propagation delay. This integrated circuit is designed to provide efficient bus exchange in applications requiring high-bandwidth switching. The device is particularly suitable for switching data lines in systems with multiple bus exchanges where signal integrity and speed are crucial.

Key Features

  • Low On-State Resistance: The SN74CBTLV3384DW features a low on-state resistance of typically 5Ω, which minimizes signal distortion and allows for more efficient data transmission.
  • 5-V Tolerant Inputs and Outputs: This device is designed to interface with 5-V logic signals, making it versatile for use in mixed-voltage environments.
  • Low Power Consumption: With a low quiescent power consumption and an ultra-low power-down mode, the SN74CBTLV3384DW is ideal for power-sensitive applications.
  • Quick Switching: The switch offers fast turn-on and turn-off times, ensuring minimal delay in the signal path.
  • Flow-Through Architecture: The pinout of the SN74CBTLV3384DW is designed to facilitate easy PCB layout and to reduce signal crosstalk, enhancing overall system performance.

Applications

The SN74CBTLV3384DW is suited for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane data routing
  • Hot-swapping and hot-docking
  • Memory interleaving

Package and Quality

Enclosed in a 24-pin SOIC package, the SN74CBTLV3384DW is designed for surface-mount technology, allowing for compact and reliable integration into system designs. Texas Instruments ensures quality and reliability, providing technical support and comprehensive documentation for designers and engineers.

In summary, the SN74CBTLV3384DW from Texas Instruments stands out as a robust, high-speed bus switch, enabling designers to achieve efficient, high-performance data transmission in a variety of digital applications.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8271 $53.7615
150+ $0.6787 $101.8050
230+ $0.6575 $151.2250
315+ $0.6363 $200.4345
410+ $0.6151 $252.1910
545+ $0.5515 $300.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,419 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess