EN
  • EN
  • DE

G6E-134P-ST-US-DC12

Part No G6E-134P-ST-US-DC12
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 2A 12VDC  /  General Purpose Relay SPDT (1 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G6E
Package Tube
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 16.7 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 8.4 VDC
Must Release Voltage 1.2 VDC
Operate Time 5 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 720 Ohms
Base Product Number G6E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1315317-G6E-134P-ST-US-DC12
Ultra Librarian 3D Model Ultra Librarian G6E-134P-ST-US-DC12 CAD Model

Description

The Omron G6E-134P-ST-US-DC12 is a general-purpose relay that is designed for high performance.

  • Contact Rating: 2A
  • Switching Voltage: 250VAC, 220VDC - Max
  • Coil Voltage: 12VDC
  • Coil Resistance: 720 Ohms
  • Relay Type: Non-Latching
  • Contact Form: SPDT (1 Form C)
  • Release and Operate Time: 5ms

You May Also Be Interested in

Panasonic
LOW-PROFILE SURFACE-MOUNT RELAY | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 26.5V / TO-5-.100 Grid Relays
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $5.4076
Panasonic
RELAY TELECOM DPDT 10MA 3V
Need more? Email Us
Kemet
Electronic switching systems | RELAY GEN PURPOSE DPDT 1A 12VDC
Lowest to $1.5650
Panasonic
RELAY RF DPDT 1A 3V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $4.0344
Kemet
RELAY GEN PURPOSE DPDT 2A 3VDC
Lowest to $5.2571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3913 $53.9130
23+ $4.4236 $101.7428
36+ $4.2854 $154.2744
49+ $4.1472 $203.2128
63+ $4.0089 $252.5607
84+ $3.5942 $301.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess