EN
  • EN
  • DE

6SL3054-4AG00-2AA0

Part No 6SL3054-4AG00-2AA0
Manufacturer Siemens
Catalog Industrial Equipment
Description Accessory Type = Memory Card / Suitable for = Sinamics Frequency Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1140669-6SL3054-4AG00-2AA0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6SL3054-4AG00-2AA0 CAD Model

Description

The 6SL3054-4AG00-2AA0 is a Siemens SINAMICS SD memory card. This card is a critical component used within the Siemens SINAMICS drive systems for storing parameters, firmware, and other essential data needed for the operation and configuration of the drive.

Applications:

  • SINAMICS S120 Drives: Used to store configuration and firmware for the S120 modular drive system.
  • SINAMICS G120 Drives: Employed to maintain parameter settings and perform firmware updates on the G120 family of drives.
  • SINUMERIK CNC Systems: Integrated into SINUMERIK controllers for storing machine data and programs.
  • SIMOTION Motion Control Systems: Used for archiving project data, configuration settings, and application software.
  • Industrial PCs (IPCs): Can be used to store operating systems, application software, and data logs.

Features:

  • Durable Memory: Resistant to shocks and vibrations commonly found in industrial environments.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable operation.
  • Fast Data Transfer: Facilitates quick uploading and downloading of data for efficient commissioning and maintenance.
  • Siemens Approved: Designed and tested to work seamlessly with Siemens automation products.
  • Write Protection: Prevents accidental data loss or corruption.

Benefits:

  • Simplified Commissioning: Enables quick and easy transfer of parameters to new drives, reducing setup time.
  • Reduced Downtime: Allows for rapid restoration of drive parameters in case of failures, minimizing production disruptions.
  • Secure Data Storage: Provides a reliable method for backing up and archiving critical drive data.
  • Easy Firmware Updates: Simplifies the process of updating drive firmware, ensuring compatibility with the latest software.
  • Data Portability: Facilitates the transfer of configuration data between different machines or locations.

Technical Specifications (Typical):

  • Capacity: Typically ranges from a few MB to several GB, depending on the specific application.
  • Operating Temperature: Designed to operate in a wide range of industrial temperatures.
  • Data Retention: Long-term data retention to ensure reliable storage for extended periods.
  • Compatibility: Compatible with various Siemens SINAMICS, SINUMERIK, and SIMOTION systems.

The Siemens SINAMICS SD memory card is a reliable and essential component for managing data within Siemens automation systems. It ensures efficient operation, simplified maintenance, and secure data storage.

You May Also Be Interested in

Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess