EN
  • EN
  • DE

G6J2FSYTRDC45BYOMZ

Part No G6J2FSYTRDC45BYOMZ
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 1A 4.5VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 16 Weeks
Features Telecom Relay DPDT (2 Form C) Surface Mount
Manufacturer Omron
Series G6J-Y
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Family Name G6J
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number Z2135CT, 39-G6J2FSYTRDC45BYOMZTR, Z2135TR-NDL, 39-G6J2FSYTRDC45BYOMZDKR, G6J-2FS-Y-TR DC4.5, G6J-2FS-Y-TR-DC4.5, G6J-2FS-Y-TR DC4.5 BY OMR, G6J2FSYTRDC45, Z2135TR, G6J2FSYTRDC4.5BYOMR, Z2135DKR, Z2135TR-ND, 39-G6J2FSYTRDC45BYOMZCT, Z2135CT-ND, Z2135DKR-ND
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872551-G6J2FSYTRDC45BYOMZ
Ultra Librarian 3D Model Ultra Librarian G6J2FSYTRDC45BYOMZ CAD Model

Description

The Omron G6J-Y series is a telecom relay DPDT (2 Form C) surface mount electronic component.

  • Supply and Demand Status: Limited
  • Manufacturer: Omron
  • Sourced by: Win Source
  • Operating Temperature: -40°C ~ 85°C
  • Package: Reel - TR
  • Mounting Type: Surface mount
  • Package Family: G6J
  • Estimated Production Lead Time: 16 weeks
  • Category: Relay
  • ECCN: EAR99
  • Quantity per Package: 400
  • MSL Level: 3 (168 hours)
  • Other Part Numbers: Z2135CT, 39-G6J2FSYTRDC45BYOMZ, Z2135TR-NDL, 39-G6J2FSYTRDC45BYOMZDKR, G6J-2FS-Y-TR DC4.5, G6J-2FS-Y-TR-DC4.5, G6J-2FS-Y-TR DC4.5 BY OMR, G6J2FSYTRDC45, Z2135TR, G6J2FSYTRDC4.5BYOMR, Z2135DKR, Z2135TR-ND, 39-G6J2FSYTRDC45BYOMZCT, Z2135CT-ND, and Z2135DKR-ND

You May Also Be Interested in

FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389
Panasonic
DIP,9.9x20mm Signal Relays RoHS
Lowest to $19.2068
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605
HongFa
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V 4A SMD-8 Signal Relays RoHS
Lowest to $0.8586
Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.6112
Omron
G6SU-2F-TR DC5 Omron Electronics Low Signal Relays - PCB Gullwing 1Coil Latch DPDT 5VDC 100mW T/R datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2204 $54.9180
100+ $1.0014 $100.1400
155+ $0.9701 $150.3655
215+ $0.9388 $201.8420
280+ $0.9075 $254.1000
370+ $0.8136 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess