EN
  • EN
  • DE

G6K-2F DC5

Part No G6K-2F DC5
Manufacturer Omron
Catalog Relays
Description Low Signal Relays - PCB Gullwing NoLtch 2.54 DPDT 5VDC 100mW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Packaging Tube
Product Low Profile Relays
Type Miniature
Coil Voltage 5 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Rating 300 mA, 1 A
Contact Current Rating 1 A
Maximum Switching Current 1 A
Coil Current 21.1 mA
Coil Type Non-Latching
Power Consumption 100 mW
Contact Termination Gull Wing Lead
Series G6K
Industrial Automation Low Signal Relays - PCB
Contact Form DPDT (2 Form C)
Brand Omron Electronics
Coil Resistance 237 Ohms
Contact Material Silver (Ag)
Mounting Style SMD/SMT
Product Type PCB Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G6K-2F DC5 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
Lowest to $34.6783
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5810
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300
Omron
SSR RELAY SPST-NO 200MA 0-200V
Lowest to $1.4046
TE Connectivity
RELAY GEN PURPOSE SPST 10A 12V
Lowest to $3.2727
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
Omron
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $3.8502
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9283 $57.8490
65+ $1.5822 $102.8430
100+ $1.5327 $153.2700
135+ $1.4833 $200.2455
175+ $1.4338 $250.9150
235+ $1.2855 $302.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess