EN
  • EN
  • DE

G6KU-2F-Y-DC12V

Part No G6KU-2F-Y-DC12V
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060340-G6KU-2F-Y-DC12V
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6KU-2F-Y-DC12V CAD Model

Description

The G6KU-2F-Y-DC12V is a surface mount signal relay manufactured by Omron. It is designed for high-density mounting on printed circuit boards (PCBs) and is commonly used in telecommunications, data communications, and other applications requiring fast and reliable signal switching. The 'DC12V' indicates the relay requires a 12VDC coil voltage for activation, and the 'Y' likely denotes a specific terminal type or configuration. The '2F' specifies a 2 Form C contact arrangement.

Applications

  • Telecommunications Equipment: Used in telephone exchanges, central office equipment, and network interfaces.
  • Data Communications Equipment: Employed in modems, routers, and network switches for signal routing and isolation.
  • Measurement and Instrumentation: Integrated into test equipment, data acquisition systems, and analytical instruments.
  • Security Systems: Used in alarm systems, surveillance equipment, and access control systems.
  • Industrial Control Systems: Incorporated into PLCs, I/O modules, and process control equipment.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for activation.
  • DC12V Coil: Designed for direct interfacing with 12V logic circuits.
  • Sealed Construction: Protects against dust and moisture.

Benefits

  • Space Saving: Compact design allows for efficient use of PCB space.
  • Automated Assembly: SMT compatibility reduces assembly costs and improves production efficiency.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • Easy Integration: 12VDC coil simplifies integration with existing control circuits.
  • Reliable Performance: Ensures consistent switching performance over a long lifespan.

Additional Details

The G6KU-2F-Y-DC12V relay typically has a contact arrangement of DPDT (Double Pole Double Throw) also known as 2 Form C. The contact rating specifies the maximum current and voltage that the relay can safely switch (usually a few amps at low voltage DC). The coil resistance is important for determining the current required to energize the relay. The operating and release times are critical for high-speed switching applications. The insulation resistance and dielectric strength ratings ensure electrical safety. The relay is designed to meet various industry standards for safety and performance, such as UL, CSA, and VDE. The 'Y' suffix may indicate a specific terminal plating (e.g., gold) or other customized feature. Always consult the datasheet for the specific ratings and characteristics of the G6KU-2F-Y-DC12V relay.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess