The G6S-2F-TR is a surface-mount, high-sensitivity signal relay from Omron. This relay is designed for applications requiring low power consumption and compact size, such as telecommunications equipment, measurement devices, and security systems. Its small size and high sensitivity make it ideal for dense PCB layouts and battery-powered applications.
Applications
- Telecommunications equipment
- Measurement instruments
- Security systems
- Medical devices
- Consumer electronics
- Office automation equipment
Features
- Surface mount package
- High sensitivity
- Low power consumption
- Compact size
- Double Pole Double Throw (DPDT) contact configuration
- RoHS compliant
Benefits
- Energy Efficient: Low power consumption extends battery life in portable devices and reduces overall energy usage.
- Space Saving: Compact size allows for higher density PCB layouts, reducing overall system size.
- Reliable Switching: Ensures dependable switching of low-level signals.
- Versatile Application: Suitable for a wide range of applications requiring low power and small size.
- Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
Specifications
The G6S-2F-TR typically features a contact rating of 0.3A at 30VDC. The coil voltage varies depending on the specific model, commonly available in 3V, 5V, 12V, and 24V versions. The contact configuration is DPDT. Its electrical life is typically rated for 100,000 operations (at rated load), and its mechanical life exceeds 10 million operations. It's packaged in a SOP (Small Outline Package).