EN
  • EN
  • DE

G6S-2F-Y-TR-5VDC

Part No G6S-2F-Y-TR-5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
RoHS Compliant
Win Source Part Number 1060362-G6S-2F-Y-TR-5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6S-2F-Y-TR-5VDC CAD Model

Description

The Omron G6S-2F-Y-TR-5VDC is a compact and highly reliable surface-mount signal relay designed for a wide range of applications requiring high-density mounting and low power consumption. This relay is particularly well-suited for use in telecommunications equipment, data communication devices, and other applications where space and energy efficiency are critical.

Applications:

  • Telecommunications equipment
  • Data communication devices
  • Measurement and testing equipment
  • Office automation equipment
  • Audio and video equipment

Features

  • 2-Pole Configuration: Provides two independent switching circuits.
  • 5VDC Coil Voltage: Operates with a standard 5VDC power supply.
  • Low Power Consumption: Minimizes energy usage for battery-powered devices or energy-sensitive applications.
  • Surface-Mount Design: Enables high-density mounting on PCBs and automated assembly.
  • High Sensitivity: Requires minimal coil power for activation.

Benefits

  • Reliable Signal Switching: Ensures accurate and consistent signal transmission.
  • Energy Efficient: Reduces power consumption, extending battery life or minimizing heat generation.
  • Space Saving: Enables compact designs for miniaturized devices.
  • Easy Integration: Simplifies circuit design and assembly through automated surface mounting.
  • Long Service Life: Offers extended operational lifespan for reliable performance.

Additional Details:

The G6S-2F-Y-TR-5VDC relay features a contact rating of 0.5A at 125VAC or 1A at 30VDC. It is designed to operate within a temperature range of -40°C to +85°C. The insulation resistance is typically greater than 1,000 megaohms, providing excellent electrical isolation. It is supplied in tape and reel packaging (TR) for automated pick-and-place assembly. Its small size and low profile make it suitable for applications where board space is limited.

You May Also Be Interested in

Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5772 $55.2020
80+ $1.2942 $103.5360
120+ $1.2537 $150.4440
165+ $1.2133 $200.1945
215+ $1.1728 $252.1520
290+ $1.0515 $304.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess