EN
  • EN
  • DE

G8P-1A4P-DC12V

Part No G8P-1A4P-DC12V
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 758994-G8P-1A4P-DC12V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G8P-1A4P-DC12V CAD Model

Description

The Omron G8P-1A4P-DC12V is a robust and versatile power relay designed for a wide range of applications requiring reliable switching of moderate to high power loads. This relay features a SPST-NO (Single Pole Single Throw - Normally Open) contact configuration and operates on a 12VDC coil voltage. It is commonly used in industrial control systems, power supplies, and automotive applications.

Applications

  • Industrial Control Systems: Used for switching power to motors, solenoids, heaters, and other industrial equipment.
  • Power Supplies: Employed in switching power between different sources, controlling load distribution, and implementing power-saving features.
  • Automotive Applications: Found in automotive electrical systems for controlling lights, fans, starters, and other vehicle components.
  • HVAC Systems: Used for controlling fans, compressors, and other components in heating, ventilation, and air conditioning equipment.
  • Home Appliances: Implemented in washing machines, dryers, refrigerators, and other appliances for controlling power to various sub-systems.

Features

  • SPST-NO Contact Configuration: Provides simple and reliable on/off switching functionality.
  • 12VDC Coil Voltage: Compatible with standard 12VDC power supplies commonly used in automotive and industrial applications.
  • Quick-Connect Terminals: Facilitates easy and secure wiring connections.
  • High Contact Rating: Capable of switching relatively high current and voltage loads.
  • Robust Construction: Designed to withstand harsh environmental conditions and mechanical stress.

Benefits

  • Reliable Power Switching: Ensures consistent and dependable performance in demanding power switching applications.
  • Easy Installation: Simplifies wiring and assembly, reducing installation time and costs.
  • Versatile Application: Suitable for a wide range of industries and equipment requiring reliable power switching.
  • Long Service Life: Minimizes maintenance and replacement costs due to its durable construction.
  • High Performance: Provides efficient power switching with minimal voltage drop.

Additional Details

The Omron G8P-1A4P-DC12V power relay typically features a contact rating of around 30A at 250VAC or 30VDC. Coil power is typically around 1.2W. Dielectric strength is usually around 2000VAC. It is designed to be panel mounted or socket mounted. It is commonly used in applications that require a robust and reliable relay for switching moderate to high power loads.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,280 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess