EN
  • EN
  • DE

K6CM-VBMA-EIP

Part No K6CM-VBMA-EIP
Manufacturer Omron
Catalog Monitor - Current/Voltage - Relay Output
Description MOTOR MONITOR 3PH VIB AND TEMP 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Temperature Monitoring, Vibration Sensing
Trip Range 0°C ~ 80°C
Delay Time No Delay
Voltage - Supply 100 ~ 240VAC
Output Type Solid State
Circuit NPN
Contact Rating @ Voltage 0.05A @ 24VDC
Mounting Type DIN Rail;5;9;7;10;8;3;4;2;1;4637;2272;4821;2170;1864;3667;2080;582;966;302;495;2066;5073;398;18;2561;1849;314;236;601964;2046;277;3307;68;4008;725;3473;844;3483;602408;2946;281;818;0;62343;62345;4654;67964;67965;62351;62353;62352;55444;67970;62354;62346;15244;61455;101385;4174;6344;16616;1260;62337;67966;14388;67967;6293;6824;87541;70492;118798;118799;118797;118796;5150;37591;92264;13435;93446;91611;91610;2022;2023;34843;36944;83605;53254;37034;116486;40977;67969;65238;11403;11404;11402;83606;65372;65373;65374;59784;59785;95430;65375;65502;28108;64020;61462;6763;59786;65508;65377;59787;65509;59788;59833;59834;95554;106067;59835;65378;65510;72836;65379;75947;65511;59791;59799;65380;59800;65512;65381;65382;65383;95555;44810;45086;79800;31620;62357;5134;56299;56300;65426;91977;56990;48757;79088;68491;62172;64024;64025;68485;1233;68488;14184;15425;49846;104124;64023;62669;68492;4092;83561;31572;68066;81278;93307;37217;37218;20368;37219;20369;56613;37220;37221;53667;53668;53669;67971;20565;62672;67972;61561;62670;68486;52487;83607;43125;1550;25990;10093;14652;116492;65585;65389;62679;60138;15180;44793;65621;65622;65390;65391;65392;15087;59792;65393;65394;65395;99551;99549;1056;21198;1309;1323;6795;10517;106851;94949;7217;15852;15853;5830;15122;114550;116494;23045;83602;93478;83603;93479;65396;9878;3267;3244;3870;81806;81807;5004;14337;110451;14377;67973;36684;83604;20370;91594;81728;70493;56301;56302;18856;62;61;3;792;17;0;2;1;1;336105;636166;336106;336107;336108;336109;336111;718010;349400;764528;349413;351666;765001;718009;386423;386425;704302;794847;386426;667695;386429;764529;470138;390060;509908;456829;406073;410922;456830;410923;410924;420149;456084;420150;420151;420152;425016;420189;722165;722166;420190;420191;420192;420193;420194;1;344316;344317;344318;344319;363664;363690;156663;139825;139854;67921;824121;824119;236106;63714;2974;632922;826717;3028;3041;3042;826718;3045;3048;3050;781820;3071;3084;3124;826716;826724;718007;464489;3254;826726;3283;826727;632921;826712;3355;3379;826720;3427;794843;718003;826725;826713;718005;38924;38935;38954;38994;176211;706613;4567;718008;823667;1982;577230;6017;824118;577229;704294;2627;9530;9535;9536;9540;837595;9548;9552;9553;718001;9555;706614;470073;718002;823668;14078;764984;692994;501346;14088;837596;826719;826714;826715;21948;501345;25194;826723;816313;25222;464607;826721;634737;25249;25250;704296;39765;39766;39789;39825;39880;764324;836928;39892;40544;498572;121414;121415;764991;121450;706615;501169;121490;121492;490377;829139;169428;169444;169454;718006;170048;170049;175225;764996;203343;829140;456828;702911;739763;229136;764329;229147;229180;826722;249887;249891;250388;281610;787597;295611;764999;297502;64137;64138;468254;64192;64193;64217;64231;636169;64276;64287;704297;738823;97665;577271;498567;739765;510442;510444;117021;138043;138064;138065;492637;722164;470134;152020;155481;180709;470135;504768;630287;504767;510445;198854;704298;224655;492638;764998;235609;261933;261934;464608;272410;279460;739762;285655;739764;464609;510439;718004;824120;824674;466482;765000;301962;510446;301969;301970;301971;764328;464606;632919;764985;704295;83231;754967;83240;83241;85321;101711;105470;577268;738824;105476;628513;794844;794845;576683;824673;667692;634915;632731;764516;110386;430225;764986;111309;111617;764987;111816;111818;111819;111821;115027;115028;510443;764326;764988;117893;117901;117902;117908;118649;118746;764989;764990;139619;139628;764992;510436;139655;139657;139660;139661;510447;464610;764993;141765;706616;141772;498565;764994;706617;430224;150727;738825;164266;764515;185373;185374;498569;764995;187164;187166;577269;187611;187612;636168;187615;764327;192723;192724;193528;195579;510441;198271;199263;199265;199649;764325;212870;7
Ultra Librarian 3D Model Ultra Librarian K6CM-VBMA-EIP CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
HARMONY, MODULAR MULTIFUNCTION 3
Need more? Email Us
Phoenix Contact
MONITORING RELAY 3PH SCREW TERM
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE AND 1-P
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 300VAC
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 1PDT 300VAC
Need more? Email Us
Phoenix Contact
MON RELAY 3PHASE 2PDT 400VAC
Need more? Email Us
Phoenix Contact
MONITORING RELAY SCREW TERM
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MOTOR VOLTAGE A
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE SUPPLY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess