EN
  • EN
  • DE

K7L-AT50

Part No K7L-AT50
Manufacturer Omron
Catalog Specialized Sensors
Description AMPLIFIER LIQUID LEAKAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Omron
Series K7L
Package Bulk
Product Status Active
Sensor Type Liquid Leakage
Output Type Open Collector
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1068741-K7L-AT50
Ultra Librarian 3D Model Ultra Librarian K7L-AT50 CAD Model

Description

The Omron 1068741-K7L-AT50 is a specialized sensor from the K7L series. 1068741-K7L-AT50 is made by Omron.

  • Series: K7L
  • Function: Liquid Leakage Detection
  • Output Type: Open Collector
  • ECCN: EAR99
  • MSL Level: 1
  • Floor Life: Unlimited
  • Voltage: 24VDC
  • Operating Temperature: -25°C to 70°C

You May Also Be Interested in

NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
Infineon Technologies
FINGERTIP CHIP
Lowest to $84.5541
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
Maxim Integrated
IC SENSOR OXIMETER/HEARTRATE / Oximeter/Heart Rate Sensor Output
Lowest to $23.4587
Maxim Integrated
3RD GEN HIGH-ACCURACY PULSE OXIM / Oximeter/Heart Rate Sensor I2C Output
Lowest to $196.2407
NXP / Nexperia
IC SENSOR MULTICHIP Z-AXIS 24QFN
Lowest to $7.8805
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess