EN
  • EN
  • DE

NYP25-313K1-12WC1000

Part No NYP25-313K1-12WC1000
Manufacturer Omron
Catalog Industrial PCs
Description PNL12 I5 8G W10 128GBSS RS232
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Panel PC
Core Processor Intel® Core™ i5-4300U
Storage SSD, 128GB
Memory DDR3L SODIMM (8GB Installed)
Display Type 12.1" Touchscreen
Expansion Type PCIe
Voltage - Supply 24VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating System Windows 7
Approval Agency cULus, EAC, KC
Ultra Librarian 3D Model Ultra Librarian NYP25-313K1-12WC1000 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BOX CEL 4GB NOOS NOHD ML
Need more? Email Us
Omron
PNL12 CEL 4G W732 64GSS RS232
Need more? Email Us
Omron
BOX ATOM 4G WIN10 128GSS ML S
Need more? Email Us
Omron
BOX ATOM 4G NOOS NOHD S
Need more? Email Us
Omron
BOX CEL7G 4G NOOS NOHD RS232
Need more? Email Us
Omron
PNL15 I57G 8G W10 256GSS S
Need more? Email Us
Omron
BOX CEL7G 8G WIN10 128GSS S
Need more? Email Us
Omron
PNL15 I5 8G NO OS NO HD RS232
Need more? Email Us
Omron
BOX I5 8GB W10 128GBSSD ML
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess