EN
  • EN
  • DE

R7M-A03030-B

Part No R7M-A03030-B
Manufacturer Omron
Catalog Motors - AC, DC
Description SERVOMOTOR 3000 RPM 230V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type AC Motor
Function Servomotor
Voltage - Rated 230VAC
RPM 3000 RPM
Torque - Rated (oz-in / mNm) 13.45 / 95
Power - Rated 30W
Encoder Type Incremental
Size / Dimension Square - 1.575" x 1.575" (40.00mm x 40.00mm)
Diameter - Shaft 0.236" (6.00mm)
Length - Shaft and Bearing 0.984" (25.00mm)
Mounting Hole Spacing 1.811" (46.00mm)
Termination Style Cable with Connector
Features Brake
Torque - Max Momentary (oz-in / mNm) 41.07 / 290
Operating Temperature 0°C ~ 40°C
Ultra Librarian 3D Model Ultra Librarian R7M-A03030-B CAD Model

Description

NULL

You May Also Be Interested in

Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
750W 240V 3000RPM INC BRK G5
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
60W 480V 2000RPM BOK 1S MTR
Need more? Email Us
Omron
3KW 480V 3000RPM S2 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 230V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess