EN
  • EN
  • DE

R7M-A03030

Part No R7M-A03030
Manufacturer Omron
Catalog Motors - AC, DC
Description SERVOMOTOR 3000 RPM 230V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type AC Motor
Function Servomotor
Voltage - Rated 230VAC
RPM 3000 RPM
Torque - Rated (oz-in / mNm) 13.45 / 95
Power - Rated 30W
Encoder Type Incremental
Size / Dimension Square - 1.575" x 1.575" (40.00mm x 40.00mm)
Diameter - Shaft 0.236" (6.00mm)
Length - Shaft and Bearing 0.984" (25.00mm)
Mounting Hole Spacing 1.811" (46.00mm)
Termination Style Cable with Connector
Torque - Max Momentary (oz-in / mNm) 41.07 / 290
Operating Temperature 0°C ~ 40°C
Ultra Librarian 3D Model Ultra Librarian R7M-A03030 CAD Model

Description

NULL

You May Also Be Interested in

Omron
1.5KW 480V 2000RPM INC BRK G5
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 120V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
1KW 240V 2000RPM K 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 100V
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess