EN
  • EN
  • DE

R88M-GP40030L

Part No R88M-GP40030L
Manufacturer Omron
Catalog Motors - AC, DC
Description SERVOMOTOR 3000 RPM 100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type AC Motor
Function Servomotor
Voltage - Rated 100VAC
RPM 3000 RPM
Torque - Rated (oz-in / mNm) 184.1 / 1300
Power - Rated 400W
Encoder Type Incremental
Size / Dimension Square - 3.150" x 3.150" (80.00mm x 80.00mm)
Diameter - Shaft 0.551" (14.00mm)
Length - Shaft and Bearing 1.181" (30.00mm)
Mounting Hole Spacing 3.543" (90.00mm)
Termination Style Cable with Connector
Torque - Max Momentary (oz-in / mNm) 509.8 / 3600
Operating Temperature 0°C ~ 40°C;5;9;7;10;8;3;4;2;1;1528;175;1050;600578;2895;4654;966;2039;1738;1286;381;3214;495;602287;600845;5293;2171;600508;4166;2589;1885;4052;2685;5101;2790;1927;2090;600094;2221;1890;4686;1471;3982;490;602172;563;12;1188;236;2234;3026;1110;149;1910;1778;2183;403;668;2700;2223;2300;4008;1597;4677;1568;4411;445;2132;771;1832;3151;601564;541;1670;601597;601634;818;0;51758;51759;51760;51761;90435;90436;90449;90440;90443;90442;51762;51763;51764;90437;51765;51766;90438;90441;90465;90466;90467;90444;90445;90447;90469;90468;90446;51767;51768;51791;51769;90439;52622;76050;76058;76057;51771;51772;90450;90451;51773;90448;100620;51774;51775;52623;52624;52625;73257;73295;73435;73299;73275;73293;54323;59623;54324;73204;73205;73206;73207;73208;59614;73429;73430;73302;73304;73331;62279;73263;73266;73276;73279;73280;73281;73283;73286;73287;73288;73289;70214;73290;73291;73292;73294;73300;73301;73303;73305;73306;73335;73309;73310;73312;73314;73315;73317;73318;73431;73432;73319;73320;73321;73322;73323;73324;73325;73327;73328;73330;73332;73334;73258;73259;73336;73260;73261;73262;73264;73265;73268;73269;73270;73272;73273;29514;67839;79860;79861;79862;104485;105187;87769;20053;33390;28863;3922;15418;73211;73212;73213;73214;73215;73216;73217;73218;73219;73220;73221;73222;73223;73224;73225;73226;73227;73228;73229;73437;73230;73438;73231;73232;73234;73235;73236;73237;73238;73239;73240;73241;73242;73243;73244;73245;73246;73247;73248;57726;51777;51778;83109;83110;83111;83112;32919;121073;72876;117644;115480;115478;115479;51830;51831;51832;76060;76059;76075;76074;76076;76067;76066;76068;105395;102162;92226;92227;81480;81477;81486;81481;81511;81485;81476;81478;81483;81484;81479;51783;122979;115271;115272;115270;126867;129863;115273;51834;30938;55417;92163;104486;123477;82463;105185;27301;23527;104987;105190;105189;105183;105184;27302;27303;16887;55418;57564;76048;51535;49240;58256;49241;53443;51784;60841;104611;105177;73252;73253;1845;27304;51835;29516;29517;27306;48034;74641;57974;27307;27308;27310;76053;76055;76072;76049;131157;27311;27312;27313;44175;44176;111089;111090;111091;22277;1082;52627;52628;52629;52630;52631;52626;105188;105186;3763;128203;128205;128204;128206;5156;29518;51785;51786;260;88318;41950;100710;2550;37100;67840;13047;106581;6232;1495;51833;117112;53262;82293;53263;53264;53265;59853;53266;53267;53268;73368;53269;82294;53270;73369;53271;53272;8;62;61;3;792;2;243;804;1;17;0;2;4;7;1;1;307211;337557;1;350448;718972;401445;401446;407938;839950;839951;839952;1;323390;499737;323398;333502;388973;489891;409761;735152;3062;3067;3445;25237;121215;707317;49034;51272;756896;574797;55871;61508;121420;734897;169129;169130;128842;128843;130342;132402;132403;482195;135032;169425;169460;169469;169473;169485;203005;175229;176623;177485;178452;228829;429792;206189;809064;208767;210265;210279;210280;742127;768719;210818;210859;429776;820400;820399;249586;249840;249853;249874;249911;452102;742126;249922;267452;267605;281374;269395;270052;270801;295291;305582;74667;452103;461538;80570;80600;80616;87718;87868;89197;833343;93708;94062;103633;108742;116556;155281;163481;186413;188837;194866;197403;226165;257680;287666;299937;67685;69687;76967;78528;78626;78969;78980;84330;84356;139731;140896;555909;522728;141773;147554;147585;147967;150427;150722;150744;153598;182820;762339;195903;473295;213869;222858;225372;762584;762585;1;4578;6908;9570;15556;25279;36769;40303;41806;45982;660552;695895;637140;122160;772871;136407;169876;176674;203884;
Ultra Librarian 3D Model Ultra Librarian R88M-GP40030L CAD Model

Description

NULL

You May Also Be Interested in

Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
3KW 480V 3000RPM S2 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
900W 240V 1000RPM BK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
3KW 480V 3000RPM O 1S MTR
Need more? Email Us
Omron
1.5KW 480V 3000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess