EN
  • EN
  • DE

S8BA-24D24D480LF

Part No S8BA-24D24D480LF
Manufacturer Omron
Catalog Line Protection, Distribution, Backups
Description DIN RAIL UPS 480W 24VDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Standby (No Regulation)
Applications General Purpose, Industrial Control
Form Din Rail
Power - Rated 480W
AC Outlets 1 (UPS)
Backup Time - Max Load 6 minutes
Media Lines Protected RJ45
Voltage - Output 24V
Cord Length 5' (1.52m)
Size / Dimension 10.630" L x 3.937" W (270.00mm x 100.00mm)
Height 3.937\
Ultra Librarian 3D Model Ultra Librarian S8BA-24D24D480LF CAD Model

Description

NULL

You May Also Be Interested in

Omron
220-240 VAC/VAC UPS 3000VA 2
Need more? Email Us
Omron
220-240 VAC/VAC UPS 1000VA 7
Need more? Email Us
Omron
200-240 VAC/VAC UPS 5000VA 3
Need more? Email Us
Omron
DIN RAIL UPS 480W 24VDC
Need more? Email Us
Omron
BATT BACKUP 24VDC 960W W/O BATT
Need more? Email Us
Omron
DIN RAIL UPS 240W 24VDC
Need more? Email Us
Omron
DIN RAIL UPS 360W 24VDC
Need more? Email Us
Omron
200-240 VAC/VAC UPS 2000VA 1
Need more? Email Us
Omron
200-240 VAC/VAC UPS 3000VA 2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess