EN
  • EN
  • DE

SCS-2525-1-0700 01000C

Part No SCS-2525-1-0700 01000C
Manufacturer Omron
Catalog Machine Safety - Bumpers and Edges
Description EDGE SENSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Length 2.297' (0.70m)
Profile (W x H) 0.98" x 0.98" (25.0mm x 25.0mm)
Material Nitrile Butadiene Rubber (NBR)
Operating Force 30.12lbs (13.66kg)
Actuation Angle ±45°
Inactive End Region 0.79" (20.0mm)
Cable Length 3.281' (1.00m)
Operating Temperature -25°C ~ 75°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Approval Agency CE
Ultra Librarian 3D Model Ultra Librarian SCS-2525-1-0700 01000C CAD Model

Description

NULL

You May Also Be Interested in

Omron
SGE88-0-2500-1000C-1000C
Need more? Email Us
Omron
SGE88-0-0200-2000C-2000C
Need more? Email Us
Omron
EDGE SENSOR
Need more? Email Us
Omron
SGE-225-2-1300 05000C SFTY EDGE
Need more? Email Us
Omron
SENSOR SAFETY EDGE
Need more? Email Us
Omron
SCSF-1530-0-0290-00400C-00400C
Need more? Email Us
Omron
SGE-225-2-0750 00500C SFTY EDGE
Need more? Email Us
Omron
SAFETY EDGE
Need more? Email Us
Omron
SGE-225-2-0800 00500C SFTY EDGE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess