EN
  • EN
  • DE

SS-01GL1131

Part No SS-01GL1131
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT  /  Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS
Base Product Number SS-01GL
Other Names SS01GL1131
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233595-SS-01GL1131
Ultra Librarian 3D Model Ultra Librarian SS-01GL1131 CAD Model

Description

The Omron SS series limit switch is a reliable and durable option for electronic applications.

    You May Also Be Interested in

    Honeywell
    SWITCH SNAP ACTION DPST 6A 120V
    Need more? Email Us
    C&K Components
    SWITCH SNAP ACTION SPDT 10A 125V
    Need more? Email Us
    Omron
    SWITCH SNAP ACT SPST-NO 0.1A 6V
    Need more? Email Us
    E-SWITCH
    SWITCH SNAP ACTION SPDT 5A 125V
    Need more? Email Us
    Omron
    SWITCH SNAP ACT SPDT 0.1A 125V
    Need more? Email Us
    Omron
    SWITCH SNAP ACT SPDT 0.1A 125V
    Need more? Email Us
    Omron
    SWITCH SNAP ACTION SPDT 16A 250V
    Need more? Email Us
    Omron
    SWITCH SNAP ACT SPDT 0.1A 125V
    Need more? Email Us
    Honeywell
    SWITCH SNAP ACTION SPDT 5A 125V
    Need more? Email Us

    Top Sellers

    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1127
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess