EN
  • EN
  • DE

W2RB-22

Part No W2RB-22
Manufacturer Omron
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 401162-W2RB-22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W2RB-22 CAD Model

Description

The W2RB-22 is a basic snap-action switch manufactured by Omron. Snap-action switches are electromechanical devices that provide a sudden change in contact state when a small force is applied. They are commonly used in a variety of applications where a precise and reliable switching action is required.

Applications

  • Limit Switches: Used to detect the position of moving parts in machinery.
  • Safety Interlocks: Employed in safety circuits to prevent operation when safety guards are open.
  • Appliance Controls: Used in appliances such as washing machines, dryers, and refrigerators for various control functions.
  • Vending Machines: Used to detect coin insertion and product dispensing.
  • Door Interlocks: Found in microwave ovens and other appliances to prevent operation when the door is open.
  • Industrial Automation: Used in automated systems for position sensing and control.

Features

  • Snap-Action Mechanism: Provides a quick and reliable switching action.
  • Compact Size: Allows for easy integration into various applications.
  • High Contact Rating: Capable of switching relatively high currents and voltages.
  • Durable Construction: Designed for long-term reliability and consistent performance.
  • Various Terminal Options: Available with different terminal types for easy wiring.

Benefits

  • Reliable Switching: Snap-action mechanism ensures consistent and reliable switching performance.
  • Easy Integration: Compact size and various terminal options simplify installation and wiring.
  • Long Service Life: Durable construction ensures long-term reliability and reduces maintenance costs.
  • Improved Safety: Safety interlock applications enhance safety by preventing operation in unsafe conditions.
  • Versatile Applications: Suitable for a wide range of applications requiring precise switching.

Additional Details

The W2RB-22 switch is typically rated for a specific voltage and current, which should be carefully considered when selecting the switch for a particular application. The switch is designed to be panel mounted and can be easily wired using various terminal options. It is important to consult the product datasheet for detailed specifications and application guidelines. The switch is known for its robust design and long operational life, making it a reliable choice for various industrial and commercial applications.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.6320
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess