EN
  • EN
  • DE
  • IT

XC5D-9621

Part No XC5D-9621
Manufacturer Omron
Catalog Backplane Connectors
Description CONN DIN RCPT 96POS PCB GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Omron Electronics Inc-EMC Div
Series XC5
Package Tray
Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Type Through Hole
Termination Solder
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT) , Glass Filled
Base Product Number XC5D
Standard Package 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350770-XC5D-9621
Ultra Librarian 3D Model Ultra Librarian XC5D-9621 CAD Model

Description

The Omron Electronics Inc-EMC Div 1350770-XC5D-9621 is a 96-position DIN 41612 backplane connector.

  • Position: 96-position
  • Pitch: 0.100" (2.54mm)
  • Termination Style: Solder
  • Contact Finish: Gold with a thickness of 16.0µin (0.41µm)
  • Voltage Rating: 250VAC
  • Current Rating: 2A
  • Material: Polybutylene Terephthalate (PBT) and is glass-filled
  • Style: C style
  • Mounting Type: Through-Hole

You May Also Be Interested in

EDAC Inc.
CONN HSG RACK & PANEL 38POS GRY
Need more? Email Us
TE Connectivity
LOCKING SPRING MALE KIT=2PCS
Need more? Email Us
TE Connectivity
CONN 50POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG MULTI-BEAM 34P BLK
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD
Need more? Email Us
TE Connectivity
CONN RCPT HSG MIN-DRAWER 18P BLK
Need more? Email Us
TE Connectivity
CONN GUIDE SOCKT CORNER 34/50POS
Need more? Email Us
TE Connectivity
CONN GUIDE MOD FEMALE R/A
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 10POS BLK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8118 $53.3652
32+ $3.1276 $100.0832
50+ $3.0299 $151.4950
69+ $2.9322 $202.3218
89+ $2.8344 $252.2616
119+ $2.5412 $302.4028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,389 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess