EN
  • EN
  • DE

XG4H-5031

Part No XG4H-5031
Manufacturer Omron
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 50POS 0.1 GOLD PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 50
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 5.90µin (0.150µm)
Insulation Color Black
Insulation Height 0.283" (7.19mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Mated Stacking Heights 9.7mm, 10.1mm
Features Polarizing Key
Current Rating (Amps) 3A
Voltage Rating 300VAC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628624-XG4H-5031
Ultra Librarian 3D Model Ultra Librarian XG4H-5031 CAD Model

Description

N

You May Also Be Interested in

Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Female Header 8 Position 2.54mm Pitch Dual Row Through Hole
Lowest to $0.1127
Molex, LLC
DRVT 1.5 SMT AU0.1 ETP 16P NAT
Lowest to $2.9105
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 22 Position 2.54mm Pitch Dual Row Through Hole, Right Angle -40℃~+105℃
Lowest to $0.5425
XKB Connection
Female Header 40 Position 2.54mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $2.6262
XKB Connection
Female Header 8 Position 1.27mm Pitch Dual Row Surface Mount -40℃~+105℃
Lowest to $0.2786
Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 20 Position 2.54mm Pitch Dual Row Surface Mount -40℃~+105℃
Lowest to $0.3988
XKB Connection
Female Header 40 Position 1.27mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $1.3489
Samtec Inc.
CONN RCPT 20POS 0.1 GOLD PCB R/A
Lowest to $8.7605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess