EN
  • EN
  • DE

XH3A-4041-4A

Part No XH3A-4041-4A
Manufacturer Omron
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 40POS VERT GOLD  /  40 Position Connector Plug, Center Strip Contacts Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Omron Electronics Inc-EMC Div
Series XH3
Package Bulk
Connector Type Plug, Center Strip Contacts
Number of Positions 40
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Through Hole
Features Board Lock
Contact Finish Gold
Mated Stacking Heights 16mm, 17mm, 19mm, 20mm
Height Above Board 0.500" (12.70mm)
Base Product Number XH3A-4041
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names XH3A40414A,Z12478,XH3A-4041-4A-ND,XH3A40414ANC,XH3A0018E
Standard Package 70
Win Source Part Number 1000821-XH3A-4041-4A
Ultra Librarian 3D Model Ultra Librarian XH3A-4041-4A CAD Model

Description

The Omron Electronics Inc-EMC Div connector is a high-quality product that belongs to the XH3 series.

  • Positions: 40
  • Pitch: 0.050" (1.27mm)
  • Board Lock: Yes
  • Type: plug with center strip contacts
  • Rows: two
  • Contact Finish: gold
  • Mated Stacking Heights: 16mm, 17mm, 19mm, and 20mm
  • Height Above Board: 0.500" (12.70mm)
  • Mounting: through-hole mounted
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.69.4040
  • Packaging: bulk
  • Standard Package: 70
  • Base Product Number: XH3A-4041

You May Also Be Interested in

Omron
CONN PLUG 50POS VERT GOLD / 50 Position Connector Plug, Center Strip Contacts Through Hole Gold
Need more? Email Us
TE Connectivity
1SHIELD FINGER, LOOSE PIECE /
Lowest to $0.1793
Hirose Electric Co Ltd
CONN RCPT 50POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN RCPT 40POS SMD GOLD
Lowest to $1.4108
Molex, LLC
0.35 B/B REC ASSY 6CKT EMBSTP PK
Lowest to $1.0410
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659
TE Connectivity
CONN HEADER R/A 18POS 2MM / Connector Header Through Hole, Right Angle 18 position 0.079" (2.00mm)
Lowest to $0.3754
IRISO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess