EN
  • EN
  • DE

XW6T-COM2.5X16RD

Part No XW6T-COM2.5X16RD
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 2_5MM 16PN RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 16
Number of Levels 4
Terminal - Width 23.0mm
Termination Style Push In, Spring
Current - IEC 24 A
Voltage - IEC 800 V
Current - UL 20 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 14-26 AWG
Wire Gauge or Range - mm2 0.14-4mm²
Features Indicators
Housing Color Red
Ultra Librarian 3D Model Ultra Librarian XW6T-COM2.5X16RD CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
Renesas Electronics America
89HT0832P PCIE RETIMER
Lowest to $324.6269
TE Connectivity
CONN RCPT HD 110POS PCB
Need more? Email Us
EDAC Inc.
CONN RCPT RACK & PNL 120P PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
JAE Electronics
CONN PLUG RACK & PANEL 2P PNL MT
Need more? Email Us
HARTING
CONN PLUG BLADE PWR 4POS EDGE MT
Need more? Email Us
TE Connectivity
CONTACT PIN
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 24P EDGE MT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess