EN
  • EN
  • DE

1.5KE200ARL4G

Part No 1.5KE200ARL4G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Description 1500 Watt Mosorb TM Zener Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814747-1.5KE200ARL4G
Ultra Librarian 3D Model Ultra Librarian 1.5KE200ARL4G CAD Model

Description

Product Overview: 1.5KE200ARL4G - ON Semiconductor

The 1.5KE200ARL4G is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. The 1.5KE200ARL4G is part of the 1.5KE series, which is well-recognized for its high reliability and performance in harsh environments.

Key Features

  • Transient Protection: The 1.5KE200ARL4G offers a standoff voltage of 171V, with a minimum breakdown voltage of 190V, ensuring effective protection against voltage spikes.
  • Peak Pulse Power: It can handle a peak pulse power of 1500W (1.5KW) at 10/1000μs waveform, which is critical for safeguarding against high energy transients.
  • Reverse Leakage: The device features low leakage current, minimizing power loss when the system is in standby mode.
  • Bi-Directional Configuration: Available in a bi-directional configuration, the 1.5KE200ARL4G provides symmetric protection for alternating current (AC) applications or where the polarity is undefined.
  • Operating Temperature: It operates effectively over a wide temperature range from -55°C to +175°C, suitable for various industrial and automotive applications.

Applications

The versatility of the 1.5KE200ARL4G makes it ideal for a broad spectrum of applications, including:

  • Industrial systems
  • Automotive electronics
  • Power supply units
  • Telecommunication systems
  • Consumer electronics

Quality and Compliance

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The 1.5KE200ARL4G is RoHS compliant, ensuring that it conforms with environmental regulations regarding the restriction of hazardous substances. Additionally, it is designed to meet ISO 9001 standards, reflecting ON Semiconductor's dedication to continuous improvement and customer satisfaction.

Conclusion

The 1.5KE200ARL4G from ON Semiconductor is an excellent choice for designers seeking a reliable and high-performing transient voltage suppressor. Its robust design, combined with powerful transient protection capabilities, makes it an essential component for protecting sensitive electronics in a wide range of applications.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess