EN
  • EN
  • DE

15C01S

Part No 15C01S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.6A SSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 300mV @ 10mA, 200mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 200mW
Frequency - Transition 330MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-SSFP
Win Source Part Number 197303-15C01S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15C01S CAD Model

Description

The 15C01S is a state-of-the-art semiconductor device from ON Semiconductor, renowned for its high efficiency and reliability in a wide range of electronic applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology industry.

Key Features

  • High Current Capacity: The 15C01S is designed to handle significant levels of current, making it suitable for high-power applications.
  • Low Power Loss: With its optimized design, the device ensures minimal power loss, which enhances overall system efficiency.
  • Thermal Management: This product comes with exceptional thermal performance features, allowing it to operate reliably over a wide temperature range.
  • Durable Construction: ON Semiconductor has built the 15C01S with robust materials that provide resistance to physical stress and extend the product's lifespan.
  • Compact Form Factor: The device is engineered to fit into tight spaces, making it ideal for compact electronic assemblies.

Applications

The versatility of the 15C01S allows it to be used in various applications, including but not limited to:

  • Power supply units
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Renewable energy systems

Quality and Reliability

ON Semiconductor's 15C01S is manufactured with the highest quality standards, ensuring that each unit meets stringent reliability criteria. Customers can trust this device for their critical applications, knowing that it will perform consistently under various conditions.

Environmental Compliance

Consistent with ON Semiconductor's commitment to environmental responsibility, the 15C01S adheres to various international standards for environmental safety and sustainability. This includes compliance with RoHS directives, reducing the environmental impact and making the product safe for a wide range of uses.

For detailed specifications, technical documentation, and further information on how the 15C01S can be integrated into your projects, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4511 $58.6687
41+ $2.8321 $116.1161
64+ $2.7431 $175.5584
87+ $2.6553 $231.0111
113+ $2.5664 $290.0032
151+ $2.3008 $347.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess