EN
  • EN
  • DE

15C01SS-TL-E

Part No 15C01SS-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.6A SSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 300mV @ 10mA, 200mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 10mA, 2V
Maximum Power Dissipation 200mW
Frequency - Transition 330MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-SSFP
Win Source Part Number 1001557-15C01SS-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15C01SS-TL-E CAD Model

Description

Product Overview: 15C01SS-TL-E by ON Semiconductor

The 15C01SS-TL-E is a state-of-the-art semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of power management solutions, specifically tailored to meet the rigorous demands of modern electronic applications.

Key Features

  • High Efficiency: The 15C01SS-TL-E is designed to provide maximum efficiency in power conversion, which is crucial for reducing heat generation and improving the longevity of electronic systems.
  • Low Power Loss: This component exhibits low power loss characteristics, making it an ideal choice for applications where power conservation is paramount.
  • Compact Size: The small form factor of the 15C01SS-TL-E makes it suitable for space-constrained applications without compromising on performance.
  • Robust Thermal Performance: Engineered for optimal thermal performance, this device can operate reliably in a wide range of temperature conditions.

Applications

The versatility of the 15C01SS-TL-E allows it to be used across various applications, including but not limited to:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • Automotive Systems
  • Industrial Power Modules
  • LED Lighting Solutions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The 15C01SS-TL-E is no exception, with its design and production processes geared towards ensuring reliability and performance consistency over time. Customers can trust in the durability and effectiveness of this component for their critical applications.

Environmental Compliance

Adhering to environmental regulations, the 15C01SS-TL-E is manufactured with eco-friendly materials and processes. ON Semiconductor ensures that their products, including this device, comply with environmental standards such as RoHS, helping to reduce the ecological footprint of electronic devices.

With its combination of efficiency, compactness, and reliability, the 15C01SS-TL-E is an exemplary product for designers and engineers looking to enhance their power management systems. ON Semiconductor continues to innovate and lead in the field, offering components like the 15C01SS-TL-E that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess