EN
  • EN
  • DE

15C02CH-TL-E

Part No 15C02CH-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 1A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 280mV @ 20mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 50mA, 2V
Maximum Power Dissipation 700mW
Frequency - Transition 440MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 074947-15C02CH-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 15C02CH-TL-E CAD Model

Description

ON Semiconductor 15C02CH-TL-E Product Overview

The ON Semiconductor 15C02CH-TL-E is a high-performance, integrated circuit designed for a variety of applications requiring efficient power management and regulation. This compact, surface-mounted device belongs to ON Semiconductor's extensive portfolio of power management solutions, and it is specifically engineered to meet the stringent requirements of today's electronic devices.

Key Features

  • Low Dropout Voltage: The 15C02CH-TL-E offers a low dropout voltage, which ensures stable output even when the input voltage is close to the output voltage. This feature is critical for battery-operated devices where maximizing the usage of the available voltage is essential.
  • High Output Accuracy: This component provides precise voltage regulation, ensuring that the connected load receives a stable and accurate voltage, which is crucial for sensitive electronic circuits.
  • Thermal Shutdown Protection: The device includes built-in thermal shutdown protection that safeguards it against overheating. In the event of excessive temperature rise, the protection circuitry will shut down the device, preventing thermal damage.
  • Current Limit Protection: The current limit feature protects the device and the load from damage due to overcurrent conditions. This adds an extra layer of reliability to the system.
  • Wide Operating Temperature Range: The 15C02CH-TL-E is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

The versatility of the ON Semiconductor 15C02CH-TL-E makes it an ideal choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems requiring stable power supply
  • Industrial equipment with stringent power regulation needs

With its compact size, the 15C02CH-TL-E is especially well-suited for space-constrained environments where a small footprint is required without compromising performance. ON Semiconductor's commitment to quality ensures that this voltage regulator is a reliable and efficient solution for your power management needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their local ON Semiconductor sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0753 $57.9810
1,870+ $0.0618 $115.5660
2,895+ $0.0600 $173.7000
3,985+ $0.0580 $231.1300
5,155+ $0.0561 $289.1955
6,900+ $0.0503 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess