EN
  • EN
  • DE

15GN03MA-TL-E

Part No 15GN03MA-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 10V 1.5GHZ 3MCP  /  RF Transistor NPN 10V 70mA 1.5GHz 400mW Surface Mount 3-MCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr onsemi
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 1.5GHz
Noise Figure (dB Typ @ f) 1.6dB @ 0.4GHz
Gain 13dB @ 0.4GHz
Power - Max 400mW
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 5V
Current - Collector (Ic) (Max) 70mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package 3-MCP
Base Product Number 15GN03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 15GN03MA-TL-E-ND,2156-15GN03MA-TL-E,15GN03MA-TL-EOSTR,15GN03MA-TL-EOSCT,ONSONS15GN03MA-TL-E,15GN03MA-TL-EOSDKR
Standard Package 3,000
Win Source Part Number 960457-15GN03MA-TL-E
Ultra Librarian 3D Model Ultra Librarian 15GN03MA-TL-E CAD Model

Description

Product Overview: 15GN03MA-TL-E by ON Semiconductor

The 15GN03MA-TL-E is a state-of-the-art electronic component manufactured by ON Semiconductor, a leading brand in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to providing advanced solutions for a wide range of electronic applications. The 15GN03MA-TL-E is designed to cater to the needs of modern circuits, offering both reliability and performance.

Key Features

  • High Efficiency: The 15GN03MA-TL-E is built to provide high-efficiency performance, which is critical in minimizing energy loss and heat generation in electronic systems.
  • Low Power Consumption: This component is optimized for low power consumption, making it an ideal choice for battery-powered devices and applications where power conservation is paramount.
  • Durability: ON Semiconductor has engineered the 15GN03MA-TL-E to withstand the rigors of daily operation, ensuring a long service life and consistent performance.
  • Compact Size: The small form factor of the component allows for its integration into space-constrained designs without sacrificing functionality or performance.

Applications

The versatility of the 15GN03MA-TL-E allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Power management in portable devices
  • DC-DC converters
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only delivering high-quality components but also to ensuring that its products meet stringent environmental standards. The 15GN03MA-TL-E is produced with this philosophy in mind, adhering to environmental directives such as RoHS (Restriction of Hazardous Substances), which limits the use of certain hazardous materials in electronic equipment.

Conclusion

In summary, the 15GN03MA-TL-E from ON Semiconductor is an exceptional choice for designers looking for a high-efficiency, durable, and low power consumption component. Its compact size and adherence to environmental standards make it a forward-thinking solution for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0768 $57.9840
1,835+ $0.0631 $115.7885
2,840+ $0.0611 $173.5240
3,910+ $0.0591 $231.0810
5,055+ $0.0572 $289.1460
6,760+ $0.0513 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess