EN
  • EN
  • DE

16SA150M+T

Part No 16SA150M+T
Manufacturer ON Semiconductor
Description Cap Aluminum Polymer 150uF 16VDC 20% (10 X 11.5mm) Radial 5mm 0.028 Ohm 3260mA 2000h 105°C Ammo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DIP2
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 736076-16SA150M+T
Family Name SA
Introduction Date November 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16SA150M+T CAD Model

Description

ON Semiconductor 16SA150M+T: Robust Schottky Barrier Rectifier

The 16SA150M+T is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is specifically engineered to offer a combination of low forward voltage drop and high surge current capability, making it an ideal choice for a variety of applications where efficiency and reliability are critical.

Key Features

      
  • High Surge Capability: The 16SA150M+T can withstand high surge currents, ensuring reliability in applications prone to sudden surges, such as power supply units and converters.
  •   
  • Low Power Loss: With its low forward voltage drop, this Schottky Barrier Rectifier minimizes power loss, which translates to improved energy efficiency in the end application.
  •   
  • High Current Capacity: Rated for a forward continuous current of 16A, this device can handle significant current loads, making it suitable for high-power applications.
  •   
  • 150V Reverse Voltage: The device is designed to block up to 150V in the reverse direction, providing a good margin for overvoltage protection.
  •   
  • Thermal Performance: Packaged in a robust surface-mount package, the 16SA150M+T offers excellent thermal performance and is designed to operate over a wide temperature range.

Applications

The 16SA150M+T is versatile and can be used in various applications, including:

      
  • Switching power supplies
  •   
  • Converters
  •   
  • Free-wheeling diodes
  •   
  • Reverse battery protection
  •   
  • DC-DC converters
  •   
  • Automotive applications

Reliability and Quality

ON Semiconductor is committed to delivering high-quality components that meet stringent industry standards. The 16SA150M+T is no exception, as it is manufactured to ensure high reliability and performance under various conditions. Its robust design and construction make it suitable for commercial, industrial, and even automotive environments where reliability is of the utmost importance.

With its combination of efficiency, durability, and high current handling capability, the 16SA150M+T Schottky Barrier Rectifier from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0072 $60.4320
140+ $0.8270 $115.7800
220+ $0.8016 $176.3520
300+ $0.7750 $232.5000
390+ $0.7496 $292.3440
520+ $0.6722 $349.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess