EN
  • EN
  • DE

1N4001G

Part No 1N4001G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 50V 1A 2-Pin DO-41 Bag / DIODE GEN PURP 50V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1000
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed Standard Recovery >500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 10µA @ 50V
Mounting Style Through Hole
Package DO-204AL DO-41 Axial
Manufacturer Device Package DO-41
Operating Temperature - Junction -65°C ~ 175°C
Catalog Standard Diode
Win Source Part Number 074981-1N4001G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name 1N4001
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1N4001G CAD Model

Description

ON Semiconductor 1N4001G General Purpose Diode

The 1N4001G is a high-quality general-purpose diode from ON Semiconductor, renowned for its efficiency and reliability in a wide array of electronic applications. This versatile diode is designed to offer a simple solution for rectification needs, providing a consistent and stable performance that ON Semiconductor's products are known for.

Key Features

  • Standard Recovery Diode: The 1N4001G is a standard recovery diode, ideal for general-purpose rectification of power supplies, inverters, converters, and freewheeling diodes for consumer and automotive applications.
  • High Surge Current Capability: This diode can handle a high surge current, making it suitable for applications that experience occasional overcurrent conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances energy efficiency by minimizing power loss during conduction.
  • Maximum Repetitive Reverse Voltage: With a maximum repetitive reverse voltage (Vrrm) of 50V, it is capable of withstanding moderate voltage without failure.
  • Lead-Free and RoHS Compliant: The 1N4001G complies with environmental directives, including RoHS, which restricts the use of hazardous substances in electronic equipment.

Applications

The 1N4001G is suitable for a variety of applications, including:

  • Power supply rectification
  • DC-DC converters
  • Automotive environment applications
  • Reverse voltage protection
  • Freewheeling diodes in motor control circuits
  • Consumer electronic devices

Product Specifications

Parameter Value Package DO-41 Operating Temperature -55°C to +150°C Maximum Repetitive Reverse Voltage (Vrrm) 50V Maximum RMS Voltage 35V Maximum DC Blocking Voltage 50V Maximum Average Forward Rectified Current 1.0A Maximum Forward Voltage Drop at 1.0A 1.1V

The ON Semiconductor 1N4001G is a robust and reliable choice for designers and engineers looking for a cost-effective diode with dependable performance across various electronic circuits.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0548 $50.1420
2,230+ $0.0449 $100.1270
3,450+ $0.0435 $150.0750
4,755+ $0.0421 $200.1855
6,145+ $0.0407 $250.1015
8,220+ $0.0365 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess