EN
  • EN
  • DE

1N4003GP

Part No 1N4003GP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 5μA at 200V
Capacitance at Vr, F 15pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Operating Temperature - Junction -55°C ~ 175°C
Family Part Number 1N4003
Manufacturer Pack Quantity 25,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121702-1N4003GP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4003GP CAD Model

Description

Product Overview: 1N4003GP - ON Semiconductor

The 1N4003GP from ON Semiconductor is a highly reliable general-purpose silicon rectifier designed to meet a wide range of applications. This diode is a part of the popular 1N400x series, known for its versatility and durability. With its robust construction, the 1N4003GP is suitable for use in power supplies, converters, and in many other types of electronic circuits requiring rectification.

Key Features

  • Standard Voltage Range: The 1N4003GP has a peak repetitive reverse voltage of 200 volts, making it well-suited for moderate voltage requirements.
  • High Current Capability: With a forward current rating of 1.0 ampere, this diode can handle a significant amount of current for its size.
  • Low Forward Voltage Drop: The diode has a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • Surge Overload Rating: It can withstand surge overload ratings, protecting circuits from voltage spikes and surges.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N4003GP offers consistent performance and high reliability.

Applications

The 1N4003GP is commonly used in a variety of applications, including:

  • AC to DC full-wave rectification for power supplies, adapters, and chargers
  • DC to DC conversion circuits
  • Freewheeling diodes in motor control circuits
  • Reverse voltage protection applications
  • Lighting systems and LED drivers

Package and Environmental Compliance

The 1N4003GP is available in a DO-41 package, which is a standard through-hole mounting configuration, making it easy to install in a variety of PCB layouts. Additionally, ON Semiconductor ensures that the product meets environmental standards, including RoHS compliance, which restricts the use of hazardous substances in electronic components.

In summary, the 1N4003GP from ON Semiconductor is a reliable and cost-effective solution for designers who require a standard rectifier diode that provides stable performance over a wide range of operating conditions. Its combination of voltage capacity, current handling, and low forward voltage drop makes it a versatile choice for numerous electronic applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,505+ $0.0256 $115.3280
6,980+ $0.0249 $173.8020
9,620+ $0.0240 $230.8800
12,440+ $0.0233 $289.8520
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess