EN
  • EN
  • DE

1N4736A

Part No 1N4736A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Voltage regulator diodes | DIODE ZENER 6.8V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 3.5 Ohms
Current - Reverse Leakage at Vr 10μA at 4V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4736
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121792-1N4736A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4736A CAD Model

Description

The 1N4736A is a robust Zener diode from ON Semiconductor, renowned for its reliability and consistent performance. This diode is designed to provide a precise voltage reference, making it an essential component in a wide array of electronic circuits. It is commonly utilized for voltage regulation, providing protection against overvoltage conditions, and ensuring stability in power supply circuits.

Key Features

  • Nominal Zener Voltage: 6.8V
  • Power Dissipation: 1W, which allows for adequate handling of power without the need for excessive heat sinking.
  • Standard VZ Tolerance: ±5%, offering precise voltage regulation for sensitive circuits.
  • Maximum Surge Current: Robust surge handling capability for protection against voltage spikes.
  • Operating Temperature: Ranges from -65°C to +200°C, suitable for various environmental conditions.

Applications

The 1N4736A Zener diode is versatile and can be used in numerous applications. It is ideal for:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1N4736A is no exception. It is manufactured to stringent standards, ensuring that each diode meets the necessary specifications for performance and durability. The device's glass body provides excellent mechanical strength and moisture resistance, further enhancing its reliability.

Environmental Compliance

The 1N4736A complies with environmental standards, including RoHS and REACH, reflecting ON Semiconductor's dedication to environmentally responsible manufacturing.

Ordering Information

When ordering the 1N4736A Zener diode, it is available in various packaging options to suit different production requirements. For detailed ordering and product information, please refer to the official ON Semiconductor datasheet or contact their sales team.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0330 $57.7500
4,260+ $0.0272 $115.8720
6,580+ $0.0263 $173.0540
9,095+ $0.0254 $231.0130
11,740+ $0.0246 $288.8040
15,710+ $0.0221 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,300 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess