EN
  • EN
  • DE

1N4736ATA

Part No 1N4736ATA
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 1W DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Standard Package 4,431 pcs
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 5740-1N4736ATA
Ultra Librarian 3D Model Ultra Librarian 1N4736ATA CAD Model

Description

Product Overview: 1N4736ATA from ON Semiconductor

The 1N4736ATA is a precision Zener diode produced by ON Semiconductor, renowned for its high-quality electronic components. This Zener diode is designed to offer a reliable voltage reference, making it an ideal choice for a wide range of applications where voltage regulation is critical. The product is characterized by its robustness and stability, ensuring consistent performance over its lifespan.

Key Features

  • Voltage Range: The 1N4736ATA has a nominal Zener voltage of 6.8V, which is suitable for various electronic circuits requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 1W, this diode can handle a significant amount of energy without compromising its performance, making it suitable for high-load applications.
  • Tolerance: It offers a tight voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic components.
  • Package: The device comes in a DO-41 axial leaded package, which is widely used and easy to integrate into a plethora of circuit designs.
  • Operating Temperature: It can operate over a wide temperature range from -65°C to +175°C, providing reliable performance in various environmental conditions.

Applications

The 1N4736ATA is versatile and can be used in numerous electronic applications. It is commonly used in:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic equipment requiring a stable Zener voltage

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 1N4736ATA is no exception. This Zener diode is manufactured to meet stringent industry standards, ensuring reliability and durability for both commercial and industrial applications. With its robust design and precise voltage control, the 1N4736ATA is a component that engineers and technicians can trust for their circuit designs.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative for more information on the 1N4736ATA Zener diode.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess