EN
  • EN
  • DE

MAX6900ETT

Part No MAX6900ETT
Manufacturer Maxim Integrated
Description PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214726-MAX6900ETT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6900ETT CAD Model

Description

Maxim Integrated MAX6900ETT Real-Time Clock

The Maxim Integrated MAX6900ETT is a compact, serial real-time clock (RTC) with an integrated crystal oscillator and a versatile I²C interface. Designed for applications that demand high accuracy and low-power consumption, this RTC is an ideal solution for timekeeping in embedded systems, portable devices, and IoT applications.

This device comes in a tiny 6-pin TDFN package, which makes it suitable for space-constrained applications. Despite its small size, the MAX6900ETT does not compromise on performance and reliability. It features a built-in power-fail circuit that detects power failures and automatically switches to the backup battery, ensuring that timekeeping continues uninterrupted.

The RTC tracks seconds, minutes, hours, days, date, months, and years, with automatic leap year compensation valid up to 2099. Additionally, it provides a programmable square-wave output that can be used for various purposes, such as a clock source or as a periodic interrupt for microcontrollers.

One of the key advantages of the MAX6900ETT is its low power consumption. It operates in the supply voltage range of 1.4V to 5.5V, making it suitable for battery-powered devices. Its timekeeping current is less than 1µA at +3.0V, which helps to extend the life of the backup battery. Furthermore, the device offers a wide operating temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Integration with microcontroller-based systems is made easy through the I²C bus interface, which supports standard (100kHz) and fast (400kHz) I²C protocols. This allows for seamless communication and synchronization between the RTC and other system components.

Overall, the Maxim Integrated MAX6900ETT is a robust and efficient choice for designers looking to incorporate accurate timekeeping capabilities into their projects without the need for external oscillator components. Its compact footprint, low power requirements, and comprehensive feature set make it a versatile component for a wide range of time-sensitive applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess