EN
  • EN
  • DE

1N4757A

Part No 1N4757A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Silicon Power Z-Diodes | DIODE ZENER 51V 1W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power 1W
Impedance (Maximum) (Zzt) 95 Ohms
Current - Reverse Leakage at Vr 5μA at 38.8V
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Family Part Number 1N4757
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121827-1N4757A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4757A CAD Model

Description

Product Overview: 1N4757A - ON Semiconductor

The 1N4757A is a highly reliable Zener diode manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This electronic component is specifically designed to offer a stable reference voltage and is commonly used in voltage regulation applications. With its precise voltage control and robust design, the 1N4757A is an essential component for a wide range of electronic circuits.

Key Features

  • Zener Voltage: The 1N4757A provides a nominal Zener voltage of 51V, making it suitable for various electronic applications that require a specific reference voltage.
  • Power Dissipation: This Zener diode has a power dissipation rating of 1W, which allows it to handle significant power levels while maintaining its Zener voltage.
  • Package: The diode comes in a DO-41 axial-lead package, which is known for its ease of installation and compatibility with standard PCB layouts.
  • High Stability: ON Semiconductor has designed the 1N4757A to have excellent stability over time, ensuring a consistent performance throughout its lifespan.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -65°C to 200°C, making it versatile for use in various environmental conditions.

Applications

The 1N4757A Zener diode is used in a multitude of applications, including:

  • Voltage regulation circuits
  • Surge suppression devices
  • Switching power supplies
  • Other types of power management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the 1N4757A is no exception. Each diode is subjected to rigorous testing to ensure it meets the high standards expected by the industry. This includes tests for stability, durability, and performance under various conditions. Customers can trust the 1N4757A for consistent operation and long-term reliability in their electronic projects.

Ordering Information

To order the 1N4757A Zener diode or to obtain more information about pricing and availability, customers can visit ON Semiconductor's official website or contact their local authorized distributor. The 1N4757A is available in bulk or tape and reel packaging options to accommodate different manufacturing requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0370 $50.1350
3,305+ $0.0303 $100.1415
5,105+ $0.0294 $150.0870
7,045+ $0.0284 $200.0780
9,095+ $0.0275 $250.1125
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess