EN
  • EN
  • DE

1N4935RL

Part No 1N4935RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial−Lead Fast−Recovery Rectifiers | DIODE GEN PURP 200V 1A DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage at Vr 5μA at 200V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number 1N4935
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121839-1N4935RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian 1N4935RL CAD Model

Description

ON Semiconductor 1N4935RL Fast Recovery Rectifier Diode

The 1N4935RL from ON Semiconductor is a highly efficient, fast recovery rectifier diode designed for general-purpose use in a wide array of electronic applications. This rectifier diode is ideal for use in power supplies, converters, and as freewheeling diodes due to its fast switching capability and reliability.

Key Features

  • Voltage Ratings: The 1N4935RL offers a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for medium voltage requirements.
  • Current Capacity: With a forward continuous current (IF) of 1.0 ampere, this diode can handle a moderate amount of current, which is ideal for a variety of applications.
  • Fast Recovery Time: It boasts a fast recovery time typically less than 500 nanoseconds, providing high efficiency for rectification purposes.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical in power-sensitive designs.
  • High Surge Capability: The diode is capable of withstanding high surge currents, ensuring reliability under stressful conditions.
  • DO-41 Package: Encased in a DO-41 plastic package, the 1N4935RL is easy to install and provides a compact, durable solution for circuit designs.

Applications

The versatility of the 1N4935RL makes it suitable for a variety of electronic applications, including:

  • Switching power supplies
  • Power converters
  • High-frequency rectification
  • Freewheeling diodes in inverters
  • Reverse battery protection
  • Consumer and telecommunication electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 1N4935RL is no exception. It is manufactured to meet the rigorous standards of the industry and tested to ensure its performance under various conditions. With its robust construction and proven design, this fast recovery rectifier diode is a dependable component for any electronic project or product.

Whether you are designing power management systems or looking for a reliable rectifier for your electronic devices, the 1N4935RL from ON Semiconductor is an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0662 $57.9250
2,125+ $0.0544 $115.6000
3,290+ $0.0527 $173.3830
4,540+ $0.0510 $231.5400
5,855+ $0.0494 $289.2370
7,855+ $0.0441 $346.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess