EN
  • EN
  • DE

1N5221BT50R

Part No 1N5221BT50R
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Description 1N5221 Series 500 mW 2.4 V 200 mA Through Hole Zener Diode - DO-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Forward Voltage 1.2 V
Impedance 30 Ω
Lead Free Yes
Maximum Operating Temperature 200 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 100 µA
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
Packaging Cut Tape
Peak Reverse Current 100 µA
Power Dissipation 500 mW
Power Rating 500 mW
RoHS Compliant
Test Current 20 mA
Tolerance 5 %
Voltage Rating (DC) 2.4 V
Voltage Tolerance 5 %
Working Voltage 2.4 V
Zener Current 20 mA
Zener Voltage 2.4 V
Win Source Part Number 1035296-1N5221BT50R
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N5221BT50R CAD Model

Description

1N5221BT50R Zener Diode from ON Semiconductor

The 1N5221BT50R from ON Semiconductor is a robust and reliable Zener diode, designed to provide voltage regulation and protection in a wide range of electronic circuits. This particular component is a popular choice among engineers and technicians due to its precise voltage control and high stability. With ON Semiconductor's commitment to quality, this Zener diode is manufactured to meet the highest industry standards, ensuring consistent performance and durability.

Key Features

  • Voltage Regulation: The 1N5221BT50R offers a nominal Zener voltage of 2.4V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: This diode can dissipate up to 500 mW of power, providing a good balance between compactness and thermal performance.
  • Standard Zener Tolerance: The Zener voltage tolerance is ±5%, which is standard for this type of diode, ensuring a reliable operation within the specified voltage range.
  • Package: Housed in a DO-35 package, the 1N5221BT50R is easy to integrate into various circuit designs, offering flexibility for both through-hole mounting and compact PCB layouts.
  • Operating Temperature Range: This diode is designed to operate over a broad temperature range from -65°C to +175°C, making it suitable for use in harsh environments.

Applications

The 1N5221BT50R is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Reference voltage sources in analog circuits
  • Surge suppression

ON Semiconductor's 1N5221BT50R Zener diode is a testament to the company's dedication to providing components that enhance circuit reliability and performance. Whether you're working on consumer electronics, industrial systems, or automotive applications, this Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive electronic components from voltage transients.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess