EN
  • EN
  • DE

1N5256B

Part No 1N5256B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Silicon Z-Diodes | DIODE ZENER 30V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 49 Ohms
Current - Reverse Leakage at Vr 100nA at 23V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N5256
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121891-1N5256B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5256B CAD Model

Description

The 1N5256B is a high-quality Zener diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to offer a stable and reliable voltage reference, making it an ideal choice for voltage regulation applications in a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The 1N5256B provides a nominal Zener voltage of 30V, making it suitable for applications requiring precise voltage regulation.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle significant power levels, ensuring stable operation under varying conditions.
  • Tolerance: The voltage tolerance of the 1N5256B is specified at ±5%, offering a good balance between precision and cost-effectiveness for most applications.
  • Package: Packaged in a DO-35 glass case, the 1N5256B is designed for through-hole mounting, which is suitable for a variety of PCB designs and easy to handle during assembly.
  • Operating Temperature: This diode operates effectively over a wide temperature range from -65°C to +200°C, accommodating various environmental conditions.

Applications

The 1N5256B Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation in power supplies
  • Surge protection in electronic circuits
  • Waveform shaping
  • Reference elements in precision circuits
  • Switching operations in digital electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N5256B Zener diode is no exception. It is manufactured with rigorous standards to ensure its performance and durability. Whether you are designing a new circuit or maintaining an existing one, the 1N5256B from ON Semiconductor is a reliable choice for your voltage regulation needs.

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheet for the 1N5256B Zener diode.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8,200+ $0.0071 $58.2200
19,610+ $0.0059 $115.6990
30,615+ $0.0057 $174.5055
42,555+ $0.0055 $234.0525
54,350+ $0.0053 $288.0550
73,175+ $0.0048 $351.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 8200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess