EN
  • EN
  • DE

1N5340BRLG

Part No 1N5340BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 6V 5% 1Ohm 5000mW 2-Pin Case 017AA-01 T/R / DIODE ZENER 6V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 1 Ohm
Current - Reverse Leakage @ Vr 1μA @ 3V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002247-1N5340BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1N5340B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5340BRLG CAD Model

Description

Product Overview: 1N5340BRLG Zener Diode

The 1N5340BRLG is a robust and reliable Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-performance component is designed to offer excellent voltage regulation, making it an ideal choice for a wide range of electronic applications. The 1N5340BRLG is particularly suited for use in power supplies, voltage regulators, and other circuits where stable voltage is crucial.

Key Features

  • Voltage Regulation: The 1N5340BRLG provides a Zener voltage of 10V, ensuring precise voltage regulation for your circuits.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: The device is offered in an axial-lead package, which facilitates easy mounting on printed circuit boards.
  • High Stability: It is designed to maintain stability over a wide range of operating conditions, ensuring reliable performance.
  • Temperature Range: The 1N5340BRLG operates within a wide temperature range of -65°C to +175°C, providing consistent performance in various environments.

Applications

The versatile nature of the 1N5340BRLG Zener diode makes it suitable for various applications, including:

  • Overvoltage protection circuits
  • Switching power supplies
  • Linear power supplies
  • Automotive electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5340BRLG is no exception. The device is manufactured to meet high standards, ensuring that it delivers consistent performance and reliability. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Whether you are designing a new power supply or need a reliable voltage regulator for your existing application, the 1N5340BRLG from ON Semiconductor is a choice you can trust. Its combination of voltage regulation, power capacity, and stability make it a valuable component in any electronic system.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3539 $51.3155
345+ $0.2904 $100.1880
535+ $0.2813 $150.4955
735+ $0.2722 $200.0670
955+ $0.2631 $251.2605
1,275+ $0.2359 $300.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess