EN
  • EN
  • DE

1N5351BG

Part No 1N5351BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 14V 5W AXIAL / Zener Diode 14 V 5 W ±5% Through Hole Axial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Bulk
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5351
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1N5351BGOS,2156-1N5351BG,ONSONS1N5351BG
Standard Package 1,000
Win Source Part Number 1035299-1N5351BG
Ultra Librarian 3D Model Ultra Librarian 1N5351BG CAD Model

Description

ON Semiconductor 1N5351BG Zener Diode

The 1N5351BG is a robust Zener diode from ON Semiconductor, renowned for its reliability and consistency in performance. This Zener diode is designed to provide a precise voltage regulation, making it an essential component in a wide array of electronic circuits. With a nominal Zener voltage of 14V and a 5W power dissipation capability, it's well-suited for voltage regulation and protection applications in consumer, industrial, and telecommunication sectors.

Key Features

  • Zener Voltage (VZ): The diode has a Zener voltage of 14V, which is ideal for a range of voltage stabilization tasks.
  • Power Dissipation: With a power rating of 5 watts, this diode can handle significant power levels, making it suitable for high-power applications.
  • Package: The 1N5351BG comes in an axial-lead, transfer-molded plastic package that ensures a compact footprint and ease of installation.
  • Surge Capability: It can withstand surge currents, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation and stability.
  • Operating Temperature: It operates within a wide temperature range of -65°C to +200°C, providing reliable performance under extreme conditions.

Applications

The 1N5351BG Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Other types of power management systems

ON Semiconductor's commitment to quality ensures that the 1N5351BG Zener diode meets stringent standards, providing engineers and designers with a dependable component for their electronic designs. Whether you're looking to create a stable voltage reference or protect sensitive electronics from overvoltage conditions, the 1N5351BG is a reliable choice that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7101 $53.2575
175+ $0.5827 $101.9725
270+ $0.5645 $152.4150
370+ $0.5463 $202.1310
475+ $0.5281 $250.8475
635+ $0.4735 $300.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess