EN
  • EN
  • DE

U74HC4053G

Part No U74HC4053G
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841253-U74HC4053G
Ultra Librarian 3D Model Ultra Librarian U74HC4053G CAD Model

Description

The U74HC4053G is a triple 2-channel analog multiplexer/demultiplexer manufactured by UTC (Unisonic Technologies Co., Ltd.). This device allows selection of one of two analog signal paths for each of its three channels, controlled by digital select inputs. It is part of the 74HC series, which denotes high-speed CMOS logic, providing low power consumption and high noise immunity.

Applications

  • Analog signal switching
  • Audio signal routing
  • Video signal selection
  • Data acquisition systems
  • Communication systems

Features

  • Triple 2-channel multiplexer/demultiplexer
  • High-speed CMOS logic
  • Low power consumption
  • High noise immunity
  • Wide operating voltage range

Benefits

  • Versatile analog signal routing capabilities
  • Reduced power consumption in battery-powered devices
  • Improved system reliability in noisy environments
  • Compatibility with various logic voltage levels
  • Simplified circuit design with integrated functionality

Technical Specifications

The U74HC4053G typically operates with a supply voltage range of 2V to 6V, making it compatible with various logic families. It exhibits low on-resistance, minimizing signal attenuation when a channel is selected. The control inputs are TTL-compatible, allowing direct interfacing with standard TTL logic devices. Switching speeds are typically in the nanosecond range, enabling high-speed signal routing.

Specific parameters, such as on-resistance, propagation delay, and supply current, are available in the official UTC datasheet for the U74HC4053G. The device is commonly packaged in a standard SOIC or DIP package, facilitating easy integration into existing circuit boards. It is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

Designers integrating the U74HC4053G should consult the datasheet to ensure proper biasing, signal routing, and decoupling capacitor placement. Proper application of the multiplexer/demultiplexer allows for efficient and reliable analog signal routing in a variety of electronic systems. The U74HC4053G provides a cost-effective solution for analog signal switching needs.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess