EN
  • EN
  • DE

1N5375BRLG

Part No 1N5375BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 82V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 82V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 65 Ohm
Current - Reverse Leakage @ Vr 500nA @ 62.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002276-1N5375BRLG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5375BRLG CAD Model

Description

Product Overview: 1N5375BRLG - ON Semiconductor

The 1N5375BRLG is a robust Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-quality electronic component is engineered to provide precise voltage regulation, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Voltage Regulation: With a Zener voltage of 82V, the 1N5375BRLG provides excellent voltage stability, ensuring that your circuits operate within their optimal voltage range.
  • Power Dissipation: This diode has a power dissipation rating of 5W, which allows it to handle significant power levels without compromising performance or reliability.
  • Package: It comes in an axial-lead package, making it easy to install in a variety of circuit configurations. The package is designed for through-hole mounting, which is beneficial for prototyping and production environments alike.
  • High Surge Capability: The device can withstand surge currents, providing added protection against voltage spikes and transients that could potentially damage other components in the circuit.

Applications

The 1N5375BRLG Zener diode is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection systems
  • Consumer electronics
  • Industrial control panels
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5375BRLG is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance. The diode also features a low dynamic impedance and a wide operating temperature range, which enhances its stability across various environmental conditions.

Environmental Compliance

The 1N5375BRLG is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the product is suitable for use in applications where environmental regulations are a concern.

With its robust design, reliable performance, and ON Semiconductor's reputation for quality, the 1N5375BRLG Zener diode is an excellent choice for designers and engineers looking to incorporate stable voltage regulation into their electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1379 $50.3335
885+ $0.1132 $100.1820
1,370+ $0.1097 $150.2890
1,890+ $0.1061 $200.5290
2,440+ $0.1026 $250.3440
3,265+ $0.0920 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess