EN
  • EN
  • DE

1N5385BRLG

Part No 1N5385BRLG
Manufacturer ON Semiconductor
Catalog Hard To Find
Description 5 Watt Surmetic TM 40 Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1121960-1N5385BRLG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5385BRLG CAD Model

Description

Product Overview: 1N5385BRLG - ON Semiconductor

The 1N5385BRLG from ON Semiconductor is a robust and reliable Zener diode, designed to provide precise voltage regulation and protection in a wide array of electronic applications. This Zener diode is a popular choice among engineers and technicians for its consistent performance and high-quality construction.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 150V, the 1N5385BRLG provides effective voltage regulation, ensuring that your circuits operate within their intended voltage parameters.
  • Power Dissipation: This diode has a power dissipation rating of 5W, which allows it to handle significant power levels, making it suitable for high-power applications.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, which strikes a balance between precision and cost-effectiveness for most applications.
  • Package: The 1N5385BRLG comes in an axial-lead, through-hole package, which is widely used and easy to integrate into various circuit designs.
  • Thermal Stability: It is designed to maintain its performance over a broad operating temperature range, ensuring reliability in different environmental conditions.

Applications

  • Power supply circuits
  • Voltage regulation modules
  • Overvoltage protection circuits
  • Motor control systems
  • Automotive electronics
  • Consumer electronics

The 1N5385BRLG is a testament to ON Semiconductor's commitment to providing high-quality electronic components that meet the rigorous demands of modern electronic systems. Whether you're designing a simple power supply or a complex automotive electronic system, this Zener diode offers a combination of performance, reliability, and versatility that can help you achieve your design goals.

With its comprehensive features and applications, the 1N5385BRLG is an excellent choice for designers looking for a dependable Zener diode capable of managing high voltage levels and power dissipation requirements. ON Semiconductor's reputation for manufacturing durable and precise components is well represented in this Zener diode, making it a valuable addition to any electronic component inventory.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess