EN
  • EN
  • DE

1N5400G

Part No 1N5400G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Standard 50 V 3A Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package Axial
Family Name 1N5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905711-1N5400G
Ultra Librarian 3D Model Ultra Librarian 1N5400G CAD Model

Description

Product Overview: 1N5400G Diode from ON Semiconductor

The 1N5400G is a highly reliable rectifier diode from the renowned manufacturer ON Semiconductor. This component is designed to suit a vast array of electronic applications, particularly excelling in environments that demand high surge capabilities and low forward voltage drop. The 1N5400G is a staple in power supply design, offering a robust solution for rectification processes.

Key Features

  • High Current Capability: With a forward current rating of 3A, the 1N5400G can handle significant current, making it suitable for high-power applications.
  • High Surge Current Capability: The diode is capable of withstanding surge currents, ensuring reliability during transient conditions.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances its efficiency by minimizing power loss during conduction.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 1N5400G diode is a dependable component for long-term use.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being both lead-free and RoHS compliant, making it a responsible choice for electronic designs.

Electrical Characteristics

The 1N5400G boasts a repetitive peak reverse voltage (V<sub>RRM) of 50V and a non-repetitive peak reverse voltage (V<sub>RSM) of the same value. Its forward continuous current (I<sub>F) is rated at 3A, while the maximum forward voltage drop (V<sub>F) at said current is only 1.2V, ensuring efficiency in operation. Additionally, the diode can handle a peak forward surge current (I<sub>FSM) of 200A, highlighting its robustness in handling current spikes.

Applications

The 1N5400G is versatile and can be utilized in a variety of applications, including:

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems
  • Automotive applications
  • Battery chargers

Overall, the 1N5400G from ON Semiconductor is a reliable and efficient choice for designers looking for a general-purpose rectifier diode capable of meeting the demands of modern electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1939 $50.4140
630+ $0.1591 $100.2330
975+ $0.1542 $150.3450
1,345+ $0.1492 $200.6740
1,735+ $0.1442 $250.1870
2,325+ $0.1293 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess